EN
  • EN
  • DE

ZWY87C

Part No ZWY87C
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 413710-ZWY87C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZWY87C CAD Model

Description

The OSRAM ZWY87C is a blue LED designed for a variety of applications requiring a compact and efficient light source. OSRAM Opto Semiconductors is a leading manufacturer of high-performance LEDs, and the ZWY87C benefits from their expertise in semiconductor technology and light management.

Applications

  • Horticultural Lighting: The blue light spectrum emitted by the ZWY87C is crucial for plant growth, particularly during the vegetative stage. It aids in chlorophyll absorption and promotes strong stem and leaf development.
  • Aquarium Lighting: Blue LEDs are essential for marine aquariums, supporting the health and vibrancy of corals and other marine life. They enhance the natural colors and promote photosynthesis in symbiotic algae within corals.
  • Specialty Lighting: Used in various specialty lighting applications, such as stage lighting, architectural lighting, and mood lighting, where a specific blue light wavelength is required.
  • Medical and Scientific Instruments: Employed in medical devices and scientific instruments that require blue light for diagnostics or therapeutic purposes.
  • Signage and Indication: Utilized in illuminated signage, indicator lights, and other visual communication systems requiring a clear and noticeable blue signal.

Features

  • High Luminous Flux: The ZWY87C delivers a substantial amount of blue light output, ensuring efficient illumination for various applications.
  • Compact Package: Its small form factor allows for integration into space-constrained designs, making it suitable for a wide range of devices.
  • Long Lifespan: Designed for long-term reliability, providing consistent performance over extended periods, reducing the need for frequent replacements.
  • Energy Efficient: Low power consumption minimizes energy costs and environmental impact, making it a sustainable lighting solution.
  • Precise Wavelength Control: Emits a consistent and well-defined blue light wavelength, ensuring optimal performance in applications requiring specific spectral characteristics.
  • Robust Design: Built to withstand demanding operating conditions, providing reliable performance in harsh environments.

Benefits

  • Enhanced Plant Growth: In horticultural applications, the ZWY87C promotes healthy plant growth, leading to increased yields and improved plant quality.
  • Vibrant Aquarium Ecosystems: Supports the health and coloration of corals and other marine life in aquariums, creating a thriving underwater environment.
  • Versatile Lighting Solutions: Its compact size and high light output make it adaptable to a wide variety of lighting applications.
  • Reduced Energy Costs: Lower power consumption translates to significant energy savings, benefiting both the environment and the user's budget.
  • Extended Operational Life: Long lifespan minimizes maintenance requirements and reduces the total cost of ownership.
  • Reliable Performance: Provides consistent and stable light output, ensuring dependable performance in critical applications.

The ZWY87C from OSRAM is a robust and efficient blue LED suitable for applications ranging from horticultural and aquarium lighting to specialized instrumentation. Its long lifespan and energy efficiency contribute to cost savings and environmental sustainability, while its precise wavelength control ensures optimal performance in demanding applications. The compact package allows for flexible integration into various designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess