EN
  • EN
  • DE

2SC4208

Part No 2SC4208
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type(For low-frequency output amplification and driver amplification)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1125634-2SC4208
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4208 CAD Model

Description

The 2SC4208 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for low-noise amplifier applications in the VHF band and features excellent gain linearity and low intermodulation distortion.

Applications

  • Low-noise amplifiers for VHF receivers
  • RF front-end amplifiers
  • Mixers
  • Oscillators
  • Various high-frequency applications where low noise and high gain are required

Features

  • Low noise figure (NF = 1.0 dB typ. at f = 1 GHz)
  • High gain (Gs = 11 dB typ. at f = 1 GHz)
  • High cutoff frequency (fT = 9 GHz typ.)
  • Small collector output capacitance (Cob = 0.8 pF typ.)
  • Excellent gain linearity
  • Low intermodulation distortion

Benefits

  • Improved receiver sensitivity due to low noise figure.
  • Enhanced signal amplification due to high gain.
  • Superior performance in high-frequency circuits due to high cutoff frequency.
  • Reduced unwanted signals and interference due to excellent gain linearity and low intermodulation distortion.
  • Miniaturization of circuit design due to small package size.

Technical Specifications

Type: NPN Epitaxial Planar Transistor

Material: Silicon (Si)

Collector-Base Voltage (VCBO): 20 V

Collector-Emitter Voltage (VCEO): 12 V

Emitter-Base Voltage (VEBO): 3 V

Collector Current (IC): 30 mA

Collector Dissipation (PC): 200 mW

Transition Frequency (fT): 9 GHz (typical)

Noise Figure (NF): 1.0 dB (typical at 1 GHz)

Package: SOT-23

The 2SC4208 is suitable for applications requiring a high-performance, low-noise transistor in the VHF band. Its small size and excellent characteristics make it a popular choice for designers of communication equipment and high-frequency circuits.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess