EN
  • EN
  • DE

2SC4208A-R

Part No 2SC4208A-R
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 721551-2SC4208A-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4208A-R CAD Model

Description

The 2SC4208A-R is a silicon NPN epitaxial planar transistor manufactured by Panasonic. This transistor is designed for low-noise amplifier applications, particularly in VHF and UHF bands. It offers a combination of high gain and low noise characteristics, making it suitable for sensitive receiver circuits and other high-frequency applications.

Applications:

  • Low-Noise Amplifiers (LNA): Used in LNA circuits to amplify weak signals with minimal added noise.
  • VHF/UHF Amplifiers: Employed in VHF (Very High Frequency) and UHF (Ultra High Frequency) amplifiers.
  • RF Receivers: Utilized in the front-end stages of radio frequency receivers for signal amplification.
  • Communication Equipment: Found in communication devices requiring low-noise and high-gain amplification.
  • High-Frequency Oscillators: Used in oscillator circuits for generating stable high-frequency signals.

Features:

  • Low Noise Figure: Exhibits a low noise figure, essential for amplifying weak signals without adding significant noise.
  • High Gain: Provides high current gain, ensuring efficient amplification.
  • High Transition Frequency: Features a high transition frequency (fT), enabling efficient operation at high frequencies.
  • Epitaxial Planar Structure: Ensures excellent high-frequency performance and reliability.
  • NPN Transistor: An NPN transistor configuration suitable for high-frequency and low-noise applications.

Benefits:

  • Low-Noise Signal Amplification: Significantly reduces noise, improving the signal-to-noise ratio in sensitive circuits.
  • Efficient High-Frequency Performance: The high transition frequency ensures efficient amplification at VHF and UHF frequencies.
  • Stable and Reliable Operation: The epitaxial planar structure provides stable and reliable performance.
  • Versatile Application: Suitable for various high-frequency and low-noise applications.
  • Compact Design: Enables the creation of compact and efficient high-frequency circuits.

Additional Details:

The 2SC4208A-R typically comes in a small surface mount package, such as SOT-23. Key specifications include a collector-emitter voltage (VCEO) rating suitable for low-voltage applications, a collector current (IC) rating indicating its current handling capability, and a power dissipation rating that determines the maximum power it can safely dissipate. The 'R' suffix often indicates specific gain characteristics or packaging. Always consult the official Panasonic datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6904 $59.0712
8+ $16.1561 $129.2488
12+ $15.6514 $187.8168
16+ $15.1467 $242.3472
20+ $14.6419 $292.8380
27+ $13.1266 $354.4182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess