EN
  • EN
  • DE

2SD0602A0L

Part No 2SD0602A0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.5A MINI 3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 600mV @ 30mA, 300mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 85 @ 150mA, 10V
Power - Max 200mW
Frequency - Transition 200MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package Mini3-G1
Win Source Part Number 762916-2SD0602A0L
Popularity Medium
Supply and Demand Status Balance
Family Name 2SD0602A
Introduction Date July 25, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SD0602A0L CAD Model

Description

The 2SD0602A0L is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for use in low-frequency power amplification and switching applications. This transistor features a low saturation voltage and high current capacity, making it suitable for driving various loads in audio amplifiers, DC-DC converters, and motor control circuits. Its robust construction ensures reliable operation in demanding environments.

Applications:

  • Audio Amplifiers: Used as a driver or output stage transistor in audio amplifier circuits.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Motor Control Circuits: Drives small motors in various control systems.
  • Switching Regulators: Used as a switching element in voltage regulators.
  • General Purpose Switching: For various general-purpose switching applications.

Features:

  • NPN Epitaxial Planar Transistor: Offers stable and reliable performance.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Current Capacity: Capable of handling significant current loads.
  • High Collector-Emitter Voltage: Suitable for applications with higher voltage requirements.
  • High Power Dissipation: Can handle significant power dissipation within specified limits.

Benefits:

  • Efficient Power Amplification: Low saturation voltage ensures efficient power transfer.
  • Reliable Switching Performance: Designed for stable and consistent switching operation.
  • Versatile Applications: Suitable for a wide range of power amplification and switching applications.
  • Improved Circuit Efficiency: Reduces power loss and improves overall circuit efficiency.
  • Long-Term Reliability: Panasonic's quality ensures long-term reliable performance.

Additional Details:

The 2SD0602A0L transistor typically comes in a through-hole package, which allows for easy mounting on PCBs. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Proper heatsinking may be required to manage the heat generated during operation, especially at higher power levels. Designers should consult the datasheet for detailed electrical characteristics, thermal considerations, and safe operating area (SOA) information.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess