EN
  • EN
  • DE

2SD0874A

Part No 2SD0874A
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planar type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126105-2SD0874A
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD0874A CAD Model

Description

The 2SD0874A is a silicon NPN bipolar junction transistor (BJT) manufactured by Panasonic. It is designed for high-speed switching applications and power amplification. This transistor features a high collector current and a low saturation voltage, making it suitable for use in switching regulators, DC-DC converters, and motor drivers. The device's fast switching speed allows for efficient operation in high-frequency circuits.

Applications:

  • Switching Regulators: Used as the main switching element in voltage regulation circuits.
  • DC-DC Converters: Employed in DC-DC conversion to efficiently step up or step down voltage levels.
  • Motor Drivers: Drives small to medium-sized motors in various control applications.
  • Power Amplifiers: Can be used in power amplification stages for audio or other signal amplification.
  • High-Speed Switching: General purpose high-speed switching applications.

Features:

  • NPN Bipolar Junction Transistor (BJT): Provides a standard and reliable transistor configuration.
  • High Collector Current: Capable of handling relatively high current loads.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Power Dissipation: Can handle significant power dissipation within specified limits.

Benefits:

  • Efficient Power Conversion: Low saturation voltage improves the efficiency of power conversion circuits.
  • Fast Switching Performance: Reduces switching losses and improves overall circuit performance.
  • Versatile Applications: Suitable for a wide range of switching and power amplification tasks.
  • Improved Circuit Performance: Fast switching speed and low saturation voltage contribute to better overall performance.
  • Long-Term Reliability: Panasonic's manufacturing quality ensures reliable operation.

Additional Details:

The 2SD0874A is typically available in a through-hole package for easy PCB mounting. Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The device may require appropriate heatsinking to manage heat, particularly in high-power applications. Designers should consult the datasheet for detailed specifications, thermal considerations, and safe operating area (SOA) information.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess