EN
  • EN
  • DE

2SD2210

Part No 2SD2210
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type(For low-voltage output amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126470-2SD2210
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2210 CAD Model

Description

The 2SD2210 is a silicon NPN bipolar junction transistor (BJT) manufactured by Panasonic. It is primarily designed for switching and amplification applications, offering a combination of voltage, current, and speed suitable for various electronic circuits. This transistor is commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Switching Regulators: Utilized in switching regulators for efficient voltage conversion in power supplies.
  • Motor Control Circuits: Integrated into motor control circuits to drive and regulate the speed of small DC motors.
  • Audio Amplifiers: Used in audio amplifiers to amplify audio signals in various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage level conversion.
  • General Purpose Switching: Suitable for general-purpose switching applications in various electronic circuits.

Features

  • High Collector Current: Capable of handling a substantial collector current, making it suitable for medium-power applications.
  • Low Saturation Voltage: Offers a low saturation voltage, reducing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient operation in high-frequency circuits.
  • High Breakdown Voltage: Features a high breakdown voltage, ensuring reliable operation under high voltage conditions.
  • Epitaxial Planar Structure: Fabricated using an epitaxial planar structure for enhanced performance and reliability.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching speed contribute to improved efficiency in power management applications.
  • Reliable Performance: High breakdown voltage and robust design ensure reliable performance under various operating conditions.
  • Versatile Application: Suitable for a wide range of applications, including switching regulation, motor control, and audio amplification.
  • Reduced Power Dissipation: Low saturation voltage minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Circuit Performance: Fast switching speed enhances the performance of high-frequency circuits.

Specifications

The typical specifications for the 2SD2210 include a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 3A, and a power dissipation (PC) of 10W. It also has a current gain (hFE) typically around 100-320. The 2SD2210 is designed to function reliably over a range of operating temperatures, enhancing its suitability for diverse applications.

The 2SD2210 is generally available in a TO-126 package. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess