EN
  • EN
  • DE

2SD2457

Part No 2SD2457
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planer type(For power amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126517-2SD2457
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2457 CAD Model

Description

The 2SD2457 is a silicon NPN bipolar junction transistor (BJT) manufactured by Panasonic. It is primarily designed for high-current switching applications, providing a balance between voltage, current capability, and switching speed. This transistor is frequently employed in diverse electronic devices that require effective power management and amplification.

Applications

  • Power Amplifiers: Utilized in audio power amplifiers to amplify audio signals for enhanced sound output driving speakers.
  • Switching Regulators: Integrated into switching regulators, delivering efficient voltage conversion within power supplies.
  • Motor Control Circuits: Applied in motor control circuits, regulating the speed and function of DC motors.
  • Inverter Circuits: Used in inverter circuits, transforming DC power to AC power for various needs.
  • General Purpose Switching: Suited for general-purpose switching across different electronic circuit designs.

Features

  • High Collector Current: Capable of handling significant collector current, making it appropriate for high-power demands.
  • Low Saturation Voltage: Features low saturation voltage, lessening power dissipation and enhancing overall efficiency.
  • Fast Switching Speed: Offers fast switching speeds, facilitating efficient operation within high-frequency circuit designs.
  • High Breakdown Voltage: Comes with high breakdown voltage, ensuring reliable operation under high voltage conditions.
  • Epitaxial Planar Structure: Built with an epitaxial planar structure, improving overall performance and reliability.

Benefits

  • Improved Efficiency: Low saturation voltage combined with fast switching speed results in improved efficiency in power management roles.
  • Reliable Performance: The high breakdown voltage and robust design ensure consistent, reliable performance in diverse operating environments.
  • Versatile Application: Adaptable to various applications, spanning from power amplification to switching regulation and motor control.
  • Reduced Power Dissipation: The low saturation voltage minimizes power dissipation, supporting cooler operation and extending component longevity.
  • Enhanced Circuit Performance: Swift switching speeds lead to improved performance in high-frequency circuits.

Specifications

Typical specifications of the 2SD2457 include a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 7A, and a power dissipation (PC) of 30W. The current gain (hFE) usually ranges from 80 to 240. The device is created to reliably operate within a wide spectrum of operating temperatures.

The 2SD2457 commonly comes in a TO-220 package. Always consult the manufacturer's datasheet for specific specifications and application-specific guidance.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess