EN
  • EN
  • DE
  • IT

2SD966

Part No 2SD966
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon NPN epitaxial planer type(For low-frequency power amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126678-2SD966
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD966 CAD Model

Description

The 2SD966 is a silicon NPN transistor manufactured by Panasonic. It is designed for power switching and amplifier applications in various electronic devices.

Applications

  • Power Switching Circuits
  • Amplifier Stages
  • DC-DC Converters
  • Motor Control
  • General Purpose Switching

Features

  • High Collector Current (IC)
  • Low Saturation Voltage (VCE(sat))
  • High Power Dissipation
  • NPN Silicon Transistor
  • Compact Package

Benefits

  • Efficient switching performance due to the low saturation voltage.
  • Suitable for high-current applications because of the high collector current capacity.
  • Effective power handling capability due to its high power dissipation rating.
  • Ease of integration into diverse circuits due to its compact package.
  • Reliable performance across a broad spectrum of operating conditions.

Technical Specifications

The 2SD966 NPN transistor typically features a collector-emitter voltage (VCEO) suitable for medium-voltage applications. The continuous collector current (IC) is rated to handle moderate to high current levels. It exhibits a low saturation voltage (VCE(sat)) to minimize power losses during switching operations. The transistor is designed with a high power dissipation capability, ensuring reliable performance under load. The device is commonly available in a compact package for easy mounting on circuit boards. It is designed to operate efficiently across a wide temperature range. Common applications include power switching circuits, amplifier stages, DC-DC converters, and motor control systems.

The 2SD966 transistor provides a robust and efficient solution for power switching and amplifier applications. Its combination of high collector current capacity, low saturation voltage, and high power dissipation capability makes it a versatile component in a wide range of electronic circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess