EN
  • EN
  • DE

AN78N18

Part No AN78N18
Manufacturer Panasonic
Catalog Hard To Find
Description 3-pin Positive Output Voltage Regulator 300mA Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144706-AN78N18
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN78N18 CAD Model

Description

The AN78N18 is a fixed positive voltage regulator manufactured by Panasonic. It is designed to provide a stable 18V output, making it suitable for a range of electronic applications requiring a reliable power source. This regulator integrates internal protection features to enhance its durability and ease of use.

Applications:

  • Powering operational amplifiers and analog circuits.
  • Voltage regulation in industrial control equipment.
  • Power supplies for communication devices.
  • Driving relay circuits and solenoid valves.
  • Educational electronics projects requiring a stable 18V source.

Features:

  • Fixed 18V output voltage.
  • Maximum output current of 1A (depending on heat sinking).
  • Internal thermal overload protection.
  • Short-circuit protection.
  • Overvoltage protection.
  • TO-220 package for efficient heat dissipation.
  • High input voltage tolerance.

Benefits:

  • Ensures a stable and reliable 18V power supply for sensitive electronic components.
  • Protects circuits from damage due to voltage fluctuations or overload conditions.
  • Simplifies power supply design with integrated protection features.
  • Reduces the number of external components needed, saving both space and cost.
  • Increases the overall robustness and lifespan of electronic devices.
  • Easy to implement, requiring minimal external components.

Additional Details:

The AN78N18 typically requires an input voltage slightly above 18V (e.g., 21V-25V) to operate effectively. Proper heat sinking is crucial to prevent overheating, especially when operating at higher output currents. The TO-220 package is designed to facilitate heat dissipation with the use of an appropriate heat sink. The device is commonly used in applications where a stable and well-regulated 18V supply is critical for reliable performance. The internal protection mechanisms ensure that the regulator can withstand various fault conditions, making it a dependable choice for power supply designs. Efficiency is key; and this part helps acheive this goal for the design.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess