EN
  • EN
  • DE
  • IT

ECJ2VF1H224Z

Part No ECJ2VF1H224Z
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors (For General Electronic Equipment)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170683-ECJ2VF1H224Z
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECJ2VF1H224Z CAD Model

Description

The ECJ2VF1H224Z is a ceramic capacitor produced by Panasonic, a leading manufacturer of electronic components. Ceramic capacitors are essential components used in a wide range of electronic devices to store and release electrical energy. They are commonly used for filtering, decoupling, and timing applications due to their stability and reliability.

Applications

  • Consumer Electronics: Used in smartphones, tablets, laptops, and televisions for power supply filtering and signal decoupling.
  • Automotive Electronics: Employed in automotive control units (ECUs), engine management systems, and infotainment systems.
  • Industrial Equipment: Found in power supplies, motor drives, and control circuits to ensure stable and reliable operation.
  • Telecommunications: Utilized in network equipment, routers, and base stations for signal filtering and impedance matching.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic instruments.

Features

  • High Capacitance Value: Offers a significant capacitance value for effective energy storage and filtering.
  • Compact Size: Small form factor allows for high-density mounting on printed circuit boards (PCBs).
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation, leading to improved efficiency.
  • High Insulation Resistance: Provides excellent electrical isolation, ensuring reliable circuit performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved Circuit Stability: Enhances the stability and reliability of electronic circuits by filtering out unwanted noise.
  • Enhanced Power Supply Performance: Provides efficient energy storage for stable and reliable power delivery.
  • Reduced Electromagnetic Interference (EMI): Minimizes EMI, ensuring cleaner and more reliable signals.
  • Extended Product Lifespan: High-quality construction and reliable performance contribute to a longer product lifespan.
  • Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics.

Additional Details

The ECJ2VF1H224Z ceramic capacitor is typically constructed using ceramic dielectric materials and metal electrodes. It is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The specific technical specifications, such as capacitance value, voltage rating, and temperature coefficient, are available in the manufacturer's datasheet. The high capacitance and low ESR characteristics make it an ideal choice for applications requiring efficient energy storage and filtering. This capacitor is widely used by engineers and designers in diverse electronic applications due to its reliable performance and compact size. Panasonic's commitment to quality ensures that the ECJ2VF1H224Z meets stringent industry standards and provides long-term reliability.

You May Also Be Interested in

Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess