EN
  • EN
  • DE
  • IT

EEFCD0E221XR

Part No EEFCD0E221XR
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753042-EEFCD0E221XR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFCD0E221XR CAD Model

Description

The EEFCD0E221XR is an aluminum electrolytic capacitor manufactured by Panasonic. It belongs to the EEF-CD series, known for its low ESR (Equivalent Series Resistance) and long life, making it suitable for various applications requiring stable and reliable performance.

Applications

  • Power Supplies: Used as filtering and smoothing capacitors in switching power supplies to reduce ripple voltage and improve stability.
  • DC-DC Converters: Employed in DC-DC converters to stabilize the output voltage and reduce noise.
  • Audio Amplifiers: Used in audio circuits for coupling and decoupling signals, as well as for power supply filtering to reduce hum and noise.
  • LED Lighting: Used in LED driver circuits to smooth the DC voltage and improve the lifespan of the LEDs.
  • Industrial Equipment: Found in various industrial electronic devices requiring robust and reliable components.

Features

  • Aluminum Electrolytic Construction: Provides high capacitance values in a relatively compact size.
  • Low ESR: Minimizes power dissipation and voltage drop across the capacitor, improving efficiency and reducing heat generation.
  • Long Life: Designed for extended operational life, ensuring reliability in demanding applications.
  • High Ripple Current Capability: Capable of handling significant AC ripple current without degradation.
  • Surface Mount Technology (SMT): Enables automated assembly on printed circuit boards.

Benefits

  • Improved Efficiency: Low ESR reduces power losses and increases overall circuit efficiency.
  • Stable Performance: Provides reliable performance over a wide range of operating conditions.
  • Long-Term Reliability: Extended operational life minimizes the need for replacements and reduces maintenance costs.
  • Reduced Noise: Effective filtering capabilities help to minimize noise and improve signal quality.
  • Compact Size: Allows for integration into space-constrained electronic devices.

Technical Specifications

Specific details can be obtained from the manufacturer's datasheet. However, general specifications include:

  • Capacitance: 220 µF (as indicated by 221)
  • Voltage Rating: 2.5V (as indicated by 0E)
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): Typically very low for the EEF-CD series
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: SMD (Surface Mount Device)
  • Life Expectancy: Extended life at rated temperature and voltage

The EEFCD0E221XR is a suitable choice for applications requiring low ESR, long life, and reliable performance in a compact surface mount package, particularly in power supplies and other critical circuits.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess