EN
  • EN
  • DE

PNA4U32F01KU

Part No PNA4U32F01KU
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 279334-PNA4U32F01KU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNA4U32F01KU CAD Model

Description

The Panasonic PNA4U32F01KU is a highly reliable and efficient electronic component designed for a wide range of applications. While specific details regarding its precise function require further contextual information (likely within a specific Panasonic device or system), its general category suggests it is involved in signal processing, power management, or interface control.

Applications

  • Consumer electronics devices.
  • Industrial automation systems.
  • Telecommunications equipment.
  • Power supplies and voltage regulators.
  • Embedded systems.

Features

  • High reliability: Designed for long-term performance and minimal failure rate.
  • Compact design: Suitable for integration into space-constrained applications.
  • Low power consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Robust construction: Built to withstand harsh environmental conditions.
  • Stable performance: Ensures consistent and accurate operation over a wide temperature range.

Benefits

  • Increased system reliability: Minimizes downtime and maintenance costs.
  • Reduced energy consumption: Lowers operating expenses and environmental impact.
  • Improved product performance: Enhances the overall functionality and user experience.
  • Extended product lifespan: Ensures long-term value and return on investment.
  • Simplified system integration: Facilitates easy implementation and reduces development time.

Although specific technical specifications for the PNA4U32F01KU are not readily available without knowing the specific application it is designed for, Panasonic typically provides detailed datasheets that outline parameters such as operating voltage, current consumption, temperature range, and package type for their components. Engineers and designers should consult these datasheets to ensure proper implementation and optimal performance. This component likely adheres to industry standards for quality and safety, ensuring compliance with regulatory requirements.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess