EN
  • EN
  • DE

TQ2-DC5V

Part No TQ2-DC5V
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009
Reference case DIP-10
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 728031-TQ2-DC5V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TQ2-DC5V CAD Model

Description

The TQ2-DC5V is a small signal relay manufactured by Panasonic. This relay is designed for high-density mounting and offers excellent switching performance in a compact package. It's known for its low power consumption and high sensitivity, making it suitable for a wide range of applications. The TQ2 series is recognized for its reliability and long life.

Applications

  • Telecommunications Equipment: Used in signal routing and switching within telecom systems.
  • Office Automation: Employed in printers, copiers, and fax machines for control and switching functions.
  • Measurement Equipment: Utilized in test and measurement instruments for signal selection and routing.
  • Medical Equipment: Incorporated into medical devices for switching and control purposes.
  • Security Systems: Applied in alarm systems and access control systems for reliable switching.

Features

  • Compact Size: Allows for high-density mounting on circuit boards.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • High Sensitivity: Requires minimal coil power for activation.
  • High Switching Capacity: Capable of handling a wide range of signal levels.
  • Long Life: Ensures reliable performance over extended periods.

Benefits

  • Space Saving: Compact size allows for denser circuit board designs.
  • Energy Efficiency: Low power consumption reduces operating costs and extends battery life.
  • Reliable Switching: Provides consistent and dependable performance.
  • Versatile Application: Suitable for a wide range of switching and control tasks.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

The TQ2-DC5V relay features a coil voltage of 5VDC and is designed for through-hole mounting. Its electrical characteristics include a specific contact rating and insulation resistance. The relay's construction is designed to withstand vibration and shock, ensuring reliable performance in demanding environments. Panasonic relays are known for their high quality and the TQ2-DC5V is no exception, offering a dependable solution for switching and control needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess