The UNR32A9G0L is a thick film chip resistor manufactured by Panasonic. It's designed for surface mounting on printed circuit boards. This type of resistor is known for its small size, stability, and suitability for automated assembly processes. It provides a reliable and cost-effective solution for various electronic applications.
Applications
- Consumer electronics
- Industrial controls
- Power supplies
- Voltage dividers
- Current limiting circuits
Features
- Resistance: 9 Ohms
- Case Size: 1206 (3216 Metric)
- Tolerance: ±2%
- Power Rating: 0.25W
- RoHS Compliant
Benefits
- Compact size for space-constrained designs
- Stable resistance value under different operating conditions
- Suitable for automated assembly
- RoHS compliant, making it environmentally friendly
- Cost-effective for high-volume production
Technical Specifications
The UNR32A9G0L is a 9 Ohm resistor with a tolerance of ±2%. The power rating is 0.25W. The temperature coefficient of resistance (TCR) is ±200 ppm/°C. The operating temperature range is -55°C to +155°C. The package size is 1206 (3216 Metric). The termination finish is matte tin plating.