Overview of DMP3017SFK-13 P-Channel MOSFET
The DMP3017SFK-13 is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) from Diodes Incorporated, designed for a wide range of applications that require efficient power management. This semiconductor device is particularly suitable for load switch and battery protection applications due to its low on-resistance and high threshold voltage.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Package: PowerDI3333-8, which provides excellent thermal performance and a small footprint on PCBs.
- Drain-Source Voltage (V<sub>DS): -30V, which allows for operation in most low to medium voltage applications.
- Continuous Drain Current (I<sub>D): -23A, ensuring the MOSFET can handle significant current for a variety of uses.
- R<sub>DS(on): 17mΩ at V<sub>GS = -10V, 25mΩ at V<sub>GS = -4.5V, providing low on-resistance to minimize power loss.
- Gate-Source Voltage (V<sub>GS): ±20V, offering a robust gate drive capability.
- Power Dissipation (P<sub>D): 3.1W, ensuring the device can handle a reasonable amount of power without overheating.
Applications
The DMP3017SFK-13 is versatile and can be used in a variety of applications, such as:
- Power management for portable devices
- Load switch circuits
- Battery protection and management systems
- DC/DC converters
- Motor control circuits
Quality and Reliability
Diodes Incorporated ensures that the DMP3017SFK-13 is manufactured to high-quality standards, providing reliability for industrial, commercial, and consumer applications. The device is also RoHS compliant, which means it is free from hazardous substances, making it an environmentally friendly choice for electronic designs.
Conclusion
With its robust package, low on-resistance, and high current handling capabilities, the DMP3017SFK-13 from Diodes Incorporated stands out as a reliable and efficient component for power control applications. Its versatility in various electronic systems makes it an essential building block for designers looking to optimize their power management solutions.