EN
  • EN
  • DE

UNR52A5G

Part No UNR52A5G
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-323SC-70
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 728147-UNR52A5G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR52A5G CAD Model

Description

The UNR52A5G is a resistor network manufactured by Panasonic. This resistor network is designed to provide precise and stable resistance values in a compact package, suitable for various electronic applications where space is limited and multiple resistors are required. It integrates multiple resistor elements into a single component, reducing component count and simplifying circuit layout.

Applications

  • Voltage dividers in analog circuits
  • Current limiting resistors in LED drivers
  • Pull-up and pull-down resistors in digital circuits
  • Feedback resistors in operational amplifiers
  • Termination resistors in signal lines

Features

  • Compact Design: Integrates multiple resistors into a single package, saving board space.
  • High Precision: Offers tight tolerance resistance values for accurate circuit performance.
  • Stable Performance: Provides stable resistance values over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and efficient automated assembly.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Multiple Resistor Elements: Contains multiple resistors with matched characteristics.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces the number of components on the PCB.
  • Improved Circuit Density: Compact design allows for higher density circuit layouts.
  • Enhanced Reliability: Integrated design reduces the number of solder joints, improving overall reliability.
  • Simplified Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.
  • Consistent Performance: Matched resistor characteristics ensure consistent performance across multiple elements.

Additional Details

The UNR52A5G resistor network is constructed using thin-film technology, which provides high precision and stability. It is available in various resistance values and configurations to meet different application requirements. The network is supplied in tape and reel packaging for automated assembly.

Technical Specifications:

  • Number of Resistors: 2
  • Resistance Value: Varies depending on the specific part number (research required for precise value)
  • Tolerance: ±1% or ±5% (depending on the specific part number)
  • Power Rating: Varies depending on the specific part number (research required for precise value)
  • Temperature Coefficient: Varies depending on the specific part number (research required for precise value)
  • Operating Temperature Range: -55°C to +125°C

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess