EN
  • EN
  • DE

UNR52AMJ0L

Part No UNR52AMJ0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399644-UNR52AMJ0L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UNR52AMJ0L CAD Model

Description

The UNR52AMJ0L is a resistor manufactured by Panasonic. This fixed resistor is designed for surface mount technology (SMT) applications, offering a compact size and reliable performance in various electronic circuits. It is part of Panasonic's resistor series, known for their precision and stability.

Applications:

  • Consumer electronics (e.g., televisions, audio equipment)
  • Industrial equipment (e.g., power supplies, control systems)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Communication devices (e.g., mobile phones, network equipment)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)

Features:

  • Surface mount technology (SMT) compatible
  • Compact size for high-density mounting
  • High stability and reliability
  • Excellent solderability
  • RoHS compliant

Benefits:

  • Reduces board space requirements
  • Ensures consistent performance in demanding environments
  • Simplifies the assembly process
  • Offers long-term reliability
  • Meets environmental standards

Technical Specifications: While specific resistance values, tolerance, and power ratings for the UNR52AMJ0L may vary, Panasonic typically provides detailed datasheets outlining these parameters. Designers should consult the official datasheet for the exact specifications needed for their application. Factors such as temperature coefficient, maximum voltage, and packaging information are also provided in the datasheet.

Panasonic's UNR series resistors are designed to provide accurate and stable resistance values, making them suitable for a wide range of applications where precision is important. The surface mount design allows for automated assembly, which reduces manufacturing costs and improves production efficiency. The RoHS compliance ensures that the product does not contain hazardous substances, making it environmentally friendly.

In summary, the UNR52AMJ0L is a reliable and compact surface mount resistor suitable for diverse electronic applications, offering stability, ease of assembly, and environmental compliance.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess