EN
  • EN
  • DE

UNR9214G0LBF

Part No UNR9214G0LBF
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399668-UNR9214G0LBF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UNR9214G0LBF CAD Model

Description

The Panasonic UNR9214G0LBF is a common mode choke coil designed to effectively suppress common mode noise in electronic circuits. It's part of the Panasonic UNR series, which is recognized for its compact size and excellent performance in noise filtering applications. Common mode chokes are crucial for reducing electromagnetic interference (EMI) and improving the electromagnetic compatibility (EMC) of electronic devices, preventing unwanted noise from disrupting proper operation.

Applications

  • Power Supplies: Used for filtering noise from incoming AC power lines or DC power distribution.
  • Data Communication Lines: Suppresses noise on data lines such as USB, Ethernet, and HDMI.
  • Audio and Video Equipment: Improves audio and video quality by reducing noise in signal paths.
  • Industrial Automation: Protects sensitive control circuits from noise in industrial environments.
  • Consumer Electronics: Enhances the performance of devices like TVs, computers, and mobile devices.

Features

  • Compact Size: Enables easy integration into space-constrained applications.
  • High Common Mode Impedance: Provides excellent attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and maintains signal integrity.
  • Wide Frequency Range: Effective across a broad range of noise frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved EMC Performance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Enhanced Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced damage.
  • Reduced Design Complexity: Simplifies noise filtering compared to using discrete components.
  • Cost-Effective Solution: Provides a cost-efficient way to suppress common mode noise.

Technical Specifications

Specific technical details such as inductance, DC resistance (DCR), rated current, and operating temperature range for the Panasonic UNR9214G0LBF are available in the official Panasonic datasheet. Important parameters to consider include:

  • Inductance: The inductance value determines the choke's ability to impede AC current flow.
  • DC Resistance (DCR): Lower DCR values minimize power loss through the choke.
  • Rated Current: The maximum current the choke can handle without saturating.
  • Operating Temperature Range: The acceptable temperature range for reliable operation.
  • Dielectric Strength: The maximum voltage the choke can withstand without breakdown.

Always consult the official Panasonic datasheet for the UNR9214G0LBF for precise and up-to-date technical specifications when designing electronic circuits.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess