EN
  • EN
  • DE

NSS20500UW3TBG

Part No NSS20500UW3TBG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A 3WDFN / Bipolar (BJT) Transistor PNP 20 V 5 A 100MHz 875 mW Surface Mount 3-WDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr ON Semiconductor
Series -
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 260mV @ 400mA, 4A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2A, 2V
Power - Max 875 mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 3-WDFN Exposed Pad
Supplier Device Package 3-WDFN (2x2)
Base Product Number NSS20500
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 3,000 pcs
Win Source Part Number 1383068-NSS20500UW3TBG
Ultra Librarian 3D Model Ultra Librarian NSS20500UW3TBG CAD Model

Description

ON Semiconductor NSS20500UW3TBG Overview

The NSS20500UW3TBG is a high-performance, energy-efficient power MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of power management solutions, aimed at addressing the needs of modern electronic applications requiring efficient power conversion and control.

Key Features

  • High Current Capacity: The NSS20500UW3TBG is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 5 mΩ, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Switching Speed: The fast switching performance of this device makes it ideal for applications that require quick response times and high-frequency operation.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to 150°C, ensuring reliability in harsh environmental conditions.
  • Enhanced Thermal Performance: The device comes in a robust package that enhances thermal performance and prolongs the lifespan of the component.

Applications

The NSS20500UW3TBG is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Lighting solutions
  • Renewable energy systems like solar inverters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSS20500UW3TBG is no exception and is designed to meet strict industry standards for reliability and performance. It is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Conclusion

With its robust design, high efficiency, and versatile application range, the NSS20500UW3TBG from ON Semiconductor represents a reliable choice for designers looking to optimize their power management systems. Its superior electrical characteristics make it a go-to component for engineers aiming to build high-performance, energy-conscious electronic products.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess