EN
  • EN
  • DE

V10220U

Part No V10220U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 396993-V10220U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V10220U CAD Model

Description

The V10220U is a metal oxide varistor (MOV) manufactured by Panasonic. This component is designed to protect electronic circuits from transient voltage surges, such as those caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). It is commonly used in power supplies, industrial equipment, and consumer electronics to prevent damage to sensitive components from overvoltage conditions. The V10220U offers a robust and reliable solution for transient voltage suppression in a variety of applications.

Applications

  • Power Supplies: Provides surge protection for AC/DC and DC/DC power supplies.
  • Industrial Equipment: Protects sensitive control systems and machinery from voltage transients.
  • Consumer Electronics: Safeguards appliances, audio equipment, and other consumer devices.
  • Telecommunications Equipment: Protects network interfaces and communication lines from surges.
  • Lighting Systems: Offers surge protection for LED drivers and lighting circuits.

Features

  • High Surge Current Capability: Designed to withstand high-energy transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components during surge events.
  • Radial Leaded Package: Allows for easy through-hole mounting on PCBs.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Enhanced Circuit Protection: Prevents damage to electronic circuits from voltage surges.
  • Improved System Reliability: Reduces downtime and maintenance costs by minimizing component failures.
  • Versatile Mounting Option: Radial leads provide easy integration into existing designs.
  • Cost-Effective Solution: Offers reliable surge protection at a competitive price.
  • Compliance with Standards: Ensures adherence to relevant safety and performance requirements.

Additional Details

The V10220U is characterized by its ability to absorb significant energy from transient events while maintaining a low clamping voltage. Its radial-leaded package allows for convenient through-hole mounting on printed circuit boards. For detailed electrical specifications, surge current ratings, and other technical information, refer to the official Panasonic datasheet for this specific part number. The MOV is designed to provide long-term reliability and performance in a variety of operating conditions. The '220' in the part number often relates to the varistor voltage rating.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess