EN
  • EN
  • DE

FSPR906Y

Part No FSPR906Y
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description 6-FIBER OS2 SINGLEMODE OFNR (RIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Panduit Corp
Series *
Package Bulk
Product Status Active
Base Product Number FSPR906
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1085905-FSPR906Y
Ultra Librarian 3D Model Ultra Librarian FSPR906Y CAD Model

Description

The FSPR906Y is a fiber optic cable from Panduit Corp. The Panduit Corp. FSPR906Y has a high-quality construction that ensures reliable and efficient signal transmission. Whether for commercial or industrial use, this fiber optic cable is a reliable solution for your connectivity needs.

  • Application: General purpose
  • Package: Bulk
  • Series: FSPR906
  • Status: Active
  • ECCN: EAR99
  • REACH Status: Unaffected
  • Standard Package: 1 piece

It is designed for general purpose applications and comes in a bulk package. The cable is part of the FSPR906 series and is currently active in the market. It has an ECCN status of EAR99 and is unaffected by REACH regulations. The FSPR906Y has a standard package of 1 piece and is suitable for various fiber optic communication systems.

You May Also Be Interested in

Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us
Assmann WSW Components
CABLE FIBER OPTIC 1M / Cable Fiber Optic LC Duplex To ST (2) 9/125 3.3' (1.0m)
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FMT OM3 MPO12(M-M) A 24F 40M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) A 12F 30M
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 72F 85M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $1.5174
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess