EN
  • EN
  • DE

2N7002K_R1

Part No 2N7002K_R1
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOT23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 721428-2N7002K_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002K_R1 CAD Model

Description

The 2N7002K_R1 is a small signal N-Channel MOSFET manufactured by Panjit. This MOSFET is designed for low voltage, high-speed switching applications. Its low threshold voltage and fast switching speeds make it ideal for portable equipment, power management, and logic level conversion. The 'R1' likely denotes a specific reel size or packaging variant.

Applications:

  • Logic Level Conversion: Used to interface between different voltage levels in digital circuits.
  • Power Management: Employed in portable devices for efficient power switching and control.
  • Small Signal Switching: Suitable for switching small currents in various electronic circuits.
  • Load Switching: Can be used to control small loads such as LEDs and relays.
  • DC-DC Converters: Integrated into DC-DC converters for switching and regulation.

Features:

  • N-Channel MOSFET: An N-Channel enhancement mode MOSFET.
  • Low Threshold Voltage: Low gate threshold voltage allows for easy driving with low voltage logic.
  • Fast Switching Speed: Provides rapid switching performance, reducing power losses.
  • Small Package: Available in a small surface mount package for high-density PCB designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Efficient Switching: Fast switching reduces power dissipation and improves efficiency.
  • Easy to Drive: Low threshold voltage simplifies interfacing with digital logic.
  • Compact Design: Small package saves space on the circuit board.
  • Versatile Application: Suitable for a wide range of low voltage switching applications.
  • Enhanced Performance: Delivers reliable and efficient switching performance.

Technical Specifications:

The 2N7002K_R1 has a drain-source voltage (VDS) of 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 0.115A. Its typical threshold voltage is 2.1V. The operating temperature range is -55°C to +150°C. It is available in a SOT-23 package.

In summary, the 2N7002K_R1 MOSFET from Panjit is a versatile and efficient component designed for low voltage switching applications. Its low threshold voltage, fast switching speed, and compact size make it an excellent choice for logic level conversion, power management, and small signal switching in various electronic designs, ensuring efficient and reliable performance. The R1 likely specifies a particular reel size or packaging configuration.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess