EN
  • EN
  • DE
  • IT

BZQ55-C6V2

Part No BZQ55-C6V2
Manufacturer Panjit
Catalog Hard To Find
Description SURFACE MOUNT ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QUADRO-
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 709818-BZQ55-C6V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZQ55-C6V2 CAD Model

Description

The BZQ55-C6V2 is a Zener diode manufactured by Panjit. This diode is designed to provide voltage regulation and protection in various electronic circuits. Zener diodes are known for maintaining a relatively constant voltage across their terminals when operated in the reverse breakdown region, making them suitable for voltage stabilization and overvoltage protection.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Reference: Providing a stable voltage reference for measurement and control systems.
  • Transient Voltage Suppression: Safeguarding circuits against transient voltage surges.

Features

  • Zener Voltage of 6.2V: Provides a stable voltage reference at 6.2 volts.
  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse direction.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability.
  • SOD-323 Package: Compact surface-mount package for space-saving designs.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage supply.
  • Enhanced Circuit Protection: Protects components from damage due to overvoltage conditions.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.
  • Compact Design: Small package size allows for integration into dense electronic assemblies.
  • Automotive Grade: Meets the stringent requirements of automotive applications.

The BZQ55-C6V2 Zener diode typically has a power dissipation rating that depends on its package and thermal characteristics. It features a low dynamic impedance, which ensures a stable voltage output even with varying current levels. Key parameters include the Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). This diode is commonly used in applications requiring robust and reliable voltage regulation and protection, especially in automotive electronics, industrial control systems, and portable devices. Its small size and high performance make it an ideal choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess