The MBR180 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring efficient rectification at high frequencies. This diode features a low forward voltage drop, minimizing power loss and improving overall system efficiency. Its robust construction allows for reliable operation in demanding environments.
Applications:
- Switching Power Supplies
- Freewheeling diodes for DC-DC converters
- Reverse polarity protection
- Instrumentation
- Automotive applications
- Solar power applications
Features:
- High Surge Current Capability
- Low Forward Voltage Drop (VF)
- High Frequency Operation
- Guard Ring Structure for Stress Protection
- RoHS Compliant
Benefits:
- Improved System Efficiency due to Low VF
- Enhanced Reliability in High-Stress Environments
- Reduced Power Loss and Heat Generation
- Suitable for High-Frequency Applications
- Environmentally Friendly due to RoHS Compliance
Technical Specifications:
The MBR180 typically features a maximum repetitive peak reverse voltage (VRRM) of 80V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage (VF) is typically around 0.7V at 1A. It is commonly available in a DO-41 package. The operating junction temperature ranges from -65°C to +150°C. Its surge current capability is typically 30A for a 8.3ms single sine-wave superimposed on rated load. The reverse leakage current (IR) is very low, typically less than 0.5mA at rated VRRM.