EN
  • EN
  • DE

MMBZ5228B T/R

Part No MMBZ5228B T/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 725324-MMBZ5228B T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5228B T/R CAD Model

Description

The MMBZ5228B T/R is a surface-mount Zener diode manufactured by Panjit. It is designed to provide voltage regulation in a wide range of electronic applications. This diode is known for its stable breakdown voltage, low reverse leakage current, and small package size, making it suitable for space-constrained applications.

Applications

  • Voltage Regulation: Used to maintain a constant voltage in power supplies and other voltage-sensitive circuits.
  • Transient Voltage Suppression: Employed to protect sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Utilized to prevent damage to circuits from overvoltage conditions.
  • Clipping Circuits: Incorporated into clipping circuits to limit the voltage to a specific level.
  • Level Shifting: Used in level shifting circuits to convert voltage levels between different logic families.

Features

  • Stable Breakdown Voltage: Provides a stable and predictable breakdown voltage, ensuring reliable voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is in the reverse bias condition, improving efficiency.
  • Small Package Size: Available in a small surface-mount package, making it suitable for space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage events.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits

  • Precise Voltage Regulation: Stable breakdown voltage ensures precise voltage regulation, improving circuit performance.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions and transient voltage spikes.
  • Compact Design: Small package size allows for compact circuit designs, saving valuable board space.
  • Improved Reliability: Robust construction and high surge current capability ensure reliable operation in demanding environments.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness, meeting regulatory requirements.

Additional Details: The MMBZ5228B T/R is typically used in reverse bias mode, where it conducts when the voltage exceeds its breakdown voltage. The breakdown voltage is determined by the doping concentration and physical dimensions of the diode. The device is available in a tape and reel package for automated assembly. Its characteristics make it a suitable choice for a variety of voltage regulation and protection applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess