EN
  • EN
  • DE

MMSZ5243BS-R1-00001

Part No MMSZ5243BS-R1-00001
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831261-MMSZ5243BS-R1-00001
Ultra Librarian 3D Model Ultra Librarian MMSZ5243BS-R1-00001 CAD Model

Description

The MMSZ5243BS-R1-00001 is a Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes maintain a constant voltage when reverse biased, making them suitable for voltage stabilization and transient suppression.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Voltage clamping
  • Transient voltage suppression (TVS)
  • Clipping circuits

Features

  • Zener Voltage: 13V
  • Low leakage current
  • Surface Mount Device (SMD)
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage
  • Easy to integrate into PCB due to small size
  • Environmentally friendly
  • Enhances circuit reliability

The MMSZ5243BS-R1-00001 is available in a small surface mount package, making it ideal for space-constrained applications. Its low leakage current minimizes power loss in the circuit. The Zener diode's high surge current capability protects against voltage spikes, improving the overall robustness of the system. It is designed to maintain a voltage of approximately 13V when reverse biased.

Technical Specifications:

  • Zener Voltage (Vz): 13V (Nominal)
  • Zener Test Current (Izt): (Consult datasheet for specific value)
  • Reverse Leakage Current (Ir): (Consult datasheet for specific value)
  • Power Dissipation (Pd): (Consult datasheet for specific value)
  • Package Type: SOD-323

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0355 $57.8650
3,970+ $0.0291 $115.5270
6,125+ $0.0283 $173.3375
8,440+ $0.0274 $231.2560
10,920+ $0.0265 $289.3800
14,635+ $0.0237 $346.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess