The NSR0520 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and low forward voltage drop. This rectifier is commonly used in DC-DC converters, freewheeling diodes, and polarity protection circuits.
Applications
- DC-DC converters
- Freewheeling diodes
- Polarity protection
- High frequency inverters
- Battery chargers
Features
- Low forward voltage drop
- High surge current capability
- High switching speed
- Surface mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion applications due to the low forward voltage drop.
- Enhanced reliability and protection against transient voltage spikes due to the high surge current capability.
- Reduced switching losses in high-frequency applications due to the fast switching speed.
- Compact design suitable for space-constrained applications due to the surface mount package.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The NSR0520 has a maximum repetitive peak reverse voltage of 20V and a maximum average forward current of 0.5A. The typical forward voltage at 0.5A is 0.38V. It is available in a SOD-523 package and operates over a temperature range of -40°C to +125°C. The device features a low leakage current, further enhancing its efficiency in various applications.
The NSR0520 is particularly well-suited for portable devices, LED lighting, and other applications where power efficiency is critical. Its small size and robust performance make it a versatile component for modern electronic designs.