EN
  • EN
  • DE

P6SMBJ64CA_R2_00001

Part No P6SMBJ64CA_R2_00001
Manufacturer Panjit
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMB
Clamping Voltage 103 V
Direction Bidirectional
Element Configuration Single
Max Operating Temperature 150 °C
Max Reverse Leakage Current 1 µA
Min Breakdown Voltage 71.1 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Peak Pulse Current 5.8 A
Peak Pulse Power 600 W
Reverse Standoff Voltage 64 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1140425-P6SMBJ64CA_R2_00001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMBJ64CA_R2_00001 CAD Model

Description

The 1140425-P6SMBJ64CA_R2_00001 is a bidirectional zener diode designed for use in electronic circuits.

  • Clamping Voltage: 103 V
  • Peak Pulse Current: 5.8 A
  • Number of Pins: 2
  • Mounting Type: Surface mount
  • RoHS: Compliant
  • Minimum Operating Temperature: -55 °C
  • Element Configuration: Single
  • Max Reverse Leakage Current: 1 µA
  • Min Breakdown Voltage: 71.1 V
  • Peak Pulse Power: 600 W
  • Reverse Standoff Voltage: 64 V
  • Test Current: 1 mA
  • Max Operating Temperature: 150 °C

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess