EN
  • EN
  • DE

PJD14P06A

Part No PJD14P06A
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Low Voltage MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085243-PJD14P06A
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJD14P06A CAD Model

Description

The PJD14P06A is a P-Channel enhancement mode MOSFET manufactured by Panjit. It is designed for applications requiring efficient power switching, such as DC-DC converters and load switches. This MOSFET is characterized by its low on-resistance and fast switching speed, contributing to higher efficiency and reduced power losses.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Battery-Powered Devices
  • Solid State Relays

Features:

  • P-Channel Enhancement Mode
  • Low RDS(on)
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • RoHS Compliant

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Fast Switching: Reduces switching losses, enabling higher frequency operation.
  • Compact Design: Suitable for space-constrained applications.
  • Robust Performance: Avalanche rating provides protection against transient voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The PJD14P06A is typically available in surface-mount packages like SOT-23. The specific RDS(on) value, gate charge, and other electrical characteristics can be found in the manufacturer's datasheet. It is essential to consult the datasheet to ensure the MOSFET is operated within its specified voltage and current limits to prevent damage and ensure optimal performance. This component is often used in applications where a P-channel MOSFET is needed to control power to a load, providing an efficient and reliable switching solution. Its low gate charge facilitates easy driving, while its avalanche capability enhances the device's ruggedness. This MOSFET is commonly found in portable devices and power management circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess