EN
  • EN
  • DE

PJSM6V8TB

Part No PJSM6V8TB
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276854-PJSM6V8TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSM6V8TB CAD Model

Description

The PJSM6V8TB is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is specifically designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Its compact size makes it suitable for applications where board space is limited.

Applications

  • Smartphones and Tablets: Protecting I/O ports, power lines, and other sensitive circuitry.
  • Wearable Devices: Providing ESD and surge protection in smartwatches, fitness trackers, and other wearables.
  • Portable Medical Devices: Safeguarding sensitive electronics in medical equipment.
  • Industrial Control Systems: Protecting communication lines and control circuits from transients.
  • Automotive Electronics: Protection against load dump and other transient events.

Features

  • Low Clamping Voltage: Ensures effective protection by limiting the voltage spike experienced by the protected components.
  • Low Leakage Current: Minimizes power consumption and ensures the device doesn't interfere with normal circuit operation.
  • Fast Response Time: Quickly reacts to transient events, providing immediate protection.
  • Surface Mount Package: Enables efficient PCB assembly and reduces board space requirements.
  • RoHS Compliant: Adheres to environmental standards restricting the use of hazardous substances.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, increasing the lifespan of the protected circuitry.
  • Reduced Downtime: Prevents equipment failures due to voltage surges.
  • Lower Repair Costs: Minimizes damage to sensitive components, reducing repair expenses.
  • Improved Product Performance: Ensures stable and reliable operation of electronic devices.
  • Simplified Board Layout: Small form factor allows for easy integration into existing designs.

Additional Details

The PJSM6V8TB is typically available in a SOD-323 or similar small outline package. Key specifications include reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse power dissipation. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The device is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2. The 'TB' suffix likely indicates Tape and Barrel packaging for automated assembly processes. The specific voltage rating (6V8) refers to its nominal reverse standoff voltage.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess