EN
  • EN
  • DE

RB520S30 T/R

Part No RB520S30 T/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0906+
Reference case SOD523
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 748552-RB520S30 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB520S30 T/R CAD Model

Description

The RB520S30 T/R is a Schottky Barrier Diode manufactured by Panjit. It is designed for applications requiring fast switching speeds, low forward voltage drop, and high efficiency.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Employed in circuits to prevent damage from reverse polarity connections.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits.
  • High-Frequency Rectification: Found in high-frequency rectification circuits.

Features

  • Schottky Barrier Diode: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Provides robustness against surge currents.
  • Small Package: Available in small surface mount packages such as SOD-323.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Fast Switching: Enables high-speed switching performance.
  • Compact Design: Small package size allows for integration into compact circuits.
  • Reliable Performance: Provides stable and reliable performance.

Additional Details

Typical specifications for the RB520S30 T/R include a maximum reverse voltage (VR) of 30V, a maximum average forward current (IF(AV)) of 200mA, and a typical forward voltage (VF) of 0.35V at IF = 100mA. The maximum surge current is typically 1A. The device is commonly available in a SOD-323 package. The operating temperature range is typically -40°C to +125°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6965 $59.2025
205+ $0.5717 $117.1985
315+ $0.5544 $174.6360
435+ $0.5359 $233.1165
560+ $0.5186 $290.4160
750+ $0.4643 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess