EN
  • EN
  • DE

SBM1045VCT

Part No SBM1045VCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description UlTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246614-SBM1045VCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBM1045VCT CAD Model

Description

The SBM1045VCT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for use in high-frequency inverters, freewheeling, DC to DC converters, and polarity protection applications. This rectifier features a low forward voltage drop and high switching speed, making it ideal for applications where efficiency is paramount.

Applications:

  • Switch Mode Power Supplies (SMPS): High efficiency rectification in SMPS circuits.
  • DC-DC Converters: Improving efficiency in DC-DC conversion.
  • Freewheeling Diode: Protection in inductive circuits against voltage spikes.
  • Polarity Protection: Safeguarding circuits from damage due to incorrect polarity.
  • High-Frequency Inverters: Rectification in high-frequency inverter circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall efficiency.
  • High Switching Speed: Suitable for high-frequency operation.
  • High Surge Current Capability: Tolerates high current surges, ensuring reliability.
  • Excellent High-Temperature Stability: Maintains performance at elevated temperatures.
  • Pb-Free Package: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Performance: Enables faster and more efficient operation of power circuits.
  • Increased Reliability: Robust design ensures stable operation under various conditions.
  • Protection Against Damage: Safeguards sensitive components from voltage spikes and reverse polarity.
  • Environmentally Compliant: Pb-Free package meets environmental regulations.

Additional Details:

The SBM1045VCT features key specifications such as repetitive peak reverse voltage, average forward current, and forward voltage. It is commonly available in a TO-220AB package. The device's performance is specified over a range of operating temperatures. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the official datasheet provided by Panjit. Proper heatsinking and thermal management are important to ensure the device operates within safe limits and delivers optimal performance.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess