EN
  • EN
  • DE

SS0520-L

Part No SS0520-L
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340354-SS0520-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS0520-L CAD Model

Description

The SS0520-L is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for efficient rectification with a low forward voltage drop and fast switching speed. These characteristics make it suitable for applications where minimizing power loss and maximizing response time are crucial.

Applications

  • DC-DC Converters: Used for efficient voltage conversion in various DC-DC converter topologies.
  • Switching Mode Power Supplies (SMPS): Employed in SMPS to rectify the AC input and provide a stable DC output.
  • Freewheeling Diode Applications: Protects inductive loads by providing a path for current when the switching device turns off.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • LED Lighting: Improves efficiency in LED driver circuits.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Simplifies assembly and reduces board space requirements.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Increased Energy Efficiency: Low forward voltage drop minimizes power loss and reduces heat generation.
  • Improved System Performance: Fast switching speed enables higher operating frequencies and faster response times.
  • Enhanced Reliability: High surge current capability ensures robust performance under various operating conditions.
  • Simplified Manufacturing: Surface mount package allows for automated assembly.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The SS0520-L typically features a maximum repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward rectified current (IF(AV)) of 0.5A. The specific package is often SMB or SMC. The operating temperature range is generally between -55°C and +125°C or +150°C. The 'L' suffix likely indicates a specific lead forming or packaging variation. Datasheets provide detailed information regarding electrical characteristics, thermal resistance, and package dimensions. Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5047 $61.0094
5+ $25.0300 $125.1500
8+ $24.2481 $193.9848
10+ $23.4650 $234.6500
13+ $22.6830 $294.8790
18+ $20.3372 $366.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess