EN
  • EN
  • DE

EP9430-21

Part No EP9430-21
Manufacturer PCA ELECTRONICS INC.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127577-EP9430-21
Categories Custom Parts
Manufacturer PCA ELECTRONICS INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP9430-21 CAD Model

Description

The PCA Electronics Inc. EP9430-21 is a custom electronic component designed for specific purposes.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: PCA Electronics Inc.
  • Win Source Part Number: 1127577-EP9430-21
  • Category: Custom Parts

You May Also Be Interested in

Hanrun
Lowest to $0.8712
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Nichicon
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Holtek
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TA-I
Lowest to $0.1194
PCA ELECTRONICS INC.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess