EN
  • EN
  • DE

PI3B32160AX

Part No PI3B32160AX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347871-PI3B32160AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B32160AX CAD Model

Description

The PI3B32160AX from Pericom is a 20-Bit to 16-Bit Multiplexer/Demultiplexer Bus Switch. It's engineered for high-performance applications that demand signal integrity and minimal propagation delay. This device effectively allows the multiplexing of two 16-bit data buses onto a single 20-bit bus, or the demultiplexing of a 20-bit bus into two 16-bit buses. The PI3B32160AX is used in many applications that require high speed data transferring.

Applications:

  • Memory expansion
  • High-speed data routing
  • Bus isolation
  • Signal switching in communication systems
  • Mobile devices
  • Networking equipment

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, preserving signal integrity.
  • Low Propagation Delay: Ensures fast signal transmission, crucial for high-speed applications.
  • Wide Bandwidth: Supports high-frequency signals without significant degradation.
  • Bi-Directional Switching: Enables data flow in either direction, providing design flexibility.
  • Low Power Consumption: Reduces power dissipation, suitable for power-sensitive applications.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.
  • Available in various package options for design flexibility.

Benefits:

  • Improved System Performance: Low Ron and propagation delay result in faster data transfer rates.
  • Increased System Flexibility: Bi-directional switching allows for versatile system configurations.
  • Reduced Board Space: Integration of multiplexing/demultiplexing functions reduces component count.
  • Lower Power Consumption: Minimizes energy usage.
  • Enhanced Signal Integrity: Preserves signal quality, ensuring reliable data transmission.

Additional Details:

The PI3B32160AX operates on a single supply voltage. It is designed to minimize signal reflections and crosstalk, essential for high-speed digital systems. This device is commonly used in systems requiring memory expansion or routing of high-speed data signals. The bi-directional nature of the switch makes it suitable for applications where data flows in both directions. The low on-resistance ensures that signals are not significantly attenuated as they pass through the switch. The TTL-compatible inputs facilitate easy integration with standard logic circuits. Often used in high-speed networking equipment, servers, and workstations, this Pericom bus switch can greatly improve data transmission speeds. The package options ensure that heat dissipation is optimized for stable operation. Additionally, ESD protection is built in to prevent static electricity from damaging the components.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess