EN
  • EN
  • DE

PI3PCIE2215

Part No PI3PCIE2215
Manufacturer Pericom
Description 3.3V, PCI Express 1-lane, 2:1 Mux/DeMux Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237433-PI3PCIE2215
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2215 CAD Model

Description

The PI3PCIE2215 is a high-performance PCIe Gen2 differential channel switch from Pericom (now Diodes Incorporated). It is designed to switch high-speed signals in various applications, ensuring signal integrity and minimizing signal degradation. This switch is commonly used in systems where multiple PCIe devices need to share a single slot or interface.

Applications

  • Desktop PCs
  • Notebook PCs
  • Servers
  • Embedded Systems
  • Docking Stations

Features

  • PCIe Gen2 Compliant
  • 2:1 or 1:2 Differential Channel Switch
  • Low Insertion Loss
  • Low Return Loss
  • Low Crosstalk
  • High Isolation
  • Bidirectional Operation
  • Small Package Size

Benefits

  • Improved Signal Integrity
  • Increased System Flexibility
  • Reduced Board Space
  • Lower Power Consumption
  • Enhanced System Performance

Additional Details

The PI3PCIE2215 is characterized by its low insertion loss, which minimizes signal attenuation as it passes through the switch. The low return loss ensures that signals are not reflected back towards the source, preventing signal distortion. Low crosstalk minimizes interference between adjacent signal channels, maintaining signal integrity. High isolation ensures that signals are effectively isolated from each other when the switch is in the off state. The bidirectional operation allows the switch to be used in both directions, providing flexibility in system design. The small package size allows for integration in space-constrained applications. The device requires a specific supply voltage for proper operation. Proper layout techniques are crucial for ensuring signal integrity, especially at high frequencies. Impedance matching is also essential for minimizing signal reflections. The device's performance is influenced by factors such as trace length, trace impedance, and termination. Careful attention to these details is necessary to achieve optimal performance. The device is designed to operate within a specified temperature range. Exceeding this range can negatively impact performance and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess