EN
  • EN
  • DE

PI74FCT139ATW

Part No PI74FCT139ATW
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084806-PI74FCT139ATW
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT139ATW CAD Model

Description

The PI74FCT139ATW is a high-speed, dual 2-to-4 line decoder/demultiplexer from Pericom, belonging to the Fast CMOS Technology (FCT) family. It is designed to decode two binary input signals to select one of four output lines. This device is commonly used in memory addressing, data routing, and control logic applications.

Applications:

  • Memory Addressing: Selecting memory locations in computer systems.
  • Data Routing: Directing data to different destinations based on input signals.
  • Control Logic: Implementing control functions in digital circuits.
  • Address Decoding: Decoding address lines to select specific devices or modules.
  • Peripheral Selection: Selecting peripherals based on address or control signals.

Features:

  • Dual 2-to-4 Decoder/Demultiplexer: Contains two independent decoder/demultiplexer circuits.
  • High-Speed Operation: Provides fast decoding and demultiplexing.
  • CMOS Technology: Offers low power consumption.
  • Enable Inputs: Allows for disabling the decoder/demultiplexer outputs.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Low Input Current: Minimizes loading on input signals.

Benefits:

  • Efficient Memory Addressing: Simplifies memory selection in computer systems.
  • Flexible Data Routing: Enables easy routing of data to different destinations.
  • Simplified Control Logic: Simplifies the implementation of control functions.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Versatile Application: Suitable for a wide range of decoding and demultiplexing applications.

Additional Details:

The PI74FCT139ATW operates from a standard power supply voltage and is available in various package options. Detailed specifications include operating voltage, operating temperature range, propagation delay, input voltage thresholds, and output drive strength. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess