The PL123E-09SC-A3 is a clock generator IC from PhaseLink Corporation. It is designed to generate precise clock signals for various electronic systems, often used in applications requiring stable and accurate timing.
Applications:
- Consumer electronics (e.g., set-top boxes, DVD players)
- Computer peripherals
- Networking devices
- Industrial automation equipment
- Embedded systems
Features:
- Low jitter and phase noise
- Multiple output frequencies
- Programmable settings via I2C or SPI
- Crystal oscillator or external reference clock input
- Integrated PLL (Phase-Locked Loop)
- Supply Voltage: typically 3.3V or 2.5V
- Operating temperature range: typically -40°C to +85°C
- Package: SSOP or QFN package options are possible
Benefits:
- Provides stable and accurate clock signals for reliable system operation
- Reduces EMI (Electromagnetic Interference) due to low jitter
- Offers flexibility in clock frequency selection for different application requirements
- Simplifies system design with integrated features
- Cost-effective clock generation solution
Additional Details:
The PL123E-09SC-A3 leverages a Phase-Locked Loop (PLL) to generate output clocks based on a crystal oscillator or external reference. The PLL enables frequency multiplication and division, providing a range of output frequencies from a single input frequency. An integrated loop filter minimizes phase noise and jitter. The programmable settings allow for fine-tuning of the clock characteristics. Datasheets from PhaseLink Corporation are essential to ascertain exact electrical characteristics, timing specifications, and appropriate application guidelines. Recommended decoupling capacitors placed near power supply pins will reduce noise. Crystal parameters for optimal performance are also found in the datasheet.
The '09SC' indicates a particular configuration or feature set. 'A3' might signify a specific revision or configuration. Always refer to the device datasheet for precise information.