EN
  • EN
  • DE
  • IT

2298535

Part No 2298535
Manufacturer Phoenix Contact
Catalog Cables, Wires Fiber Optic Cables
Description Round cable set; for conn. to Allen Bradley SLC 500; FLK 40/4X14/EZ-DR/300/OB32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3 m
Case / Package 300
Connector Type A IDC, Socket
Connector Type B IDC, Socket
Current Rating 1 A
Gender Female to Female
Length 2.999232 m
Mount Cable
RoHS Compliant
Voltage Rating (DC) 60 V
Weight 609.174553 g
Wire/Cable Gauge 26 AWG
Win Source Part Number 1163618-2298535
Categories Cables, Wires Fiber Optic Cables
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2298535 CAD Model

Description

The 1163618-2298535 from Phoenix Contact is a female-to-female IDC cable that has a length of 2.999232m (3m).

  • Cable Length: 3m
  • Weight: 609.174553g
  • Connector Type A: IDC Socket
  • Connector Type B: IDC Socket
  • Category: Cables, Wires, and Fiber Optic Cables
  • Case/Package: 300
  • Mounting: Cable
  • RoHS Compliant: Yes
  • Voltage Rating (DC): 60V
  • Wire/Cable Gauge: 26 AWG
  • Win Source Part Number: 1163618-2298535

You May Also Be Interested in

TE Connectivity
Labels Thermal Transfer Printable Label Polyester Clear 16.5x5.1mm
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T / 34 Position Cable Assembly Rectangular PCB to PCB, Reversed 1.67' (508.00mm)
Need more? Email Us
TE Connectivity
Cable Assembly Data Bus Microcoupler Single Shielded4-Stub 24AWG 0.304m
Need more? Email Us
TE Connectivity
FILTER LINE CABLES / 2 Conductor Multi-Conductor Cable Black 20 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Weidmuller
SAIL-M8GM8W-3-2.0U. Round plug-in connector, Cable, Connecting line, LED: No, 2 m, PUR/ PVC GTIN (EAN): 4032248609024
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 14 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess