EN
  • EN
  • DE

2320254

Part No 2320254
Manufacturer Phoenix Contact
Catalog Uninterruptible Power Supply (UPS) Systems
Description POWER SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Form Din Rail
Media Lines Protected RS-232
Voltage - Output 24V
Cord Length 46.46" (1.18m)
Size / Dimension 4.921" L x 3.465" W (125.00mm x 88.00mm)
Height 5.433\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544839-2320254
Ultra Librarian 3D Model Ultra Librarian 2320254 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1000VA 8OUT LCD DISP USB
Need more? Email Us
Tripp Lite
UPS SMART LCD BACK UP TOWER
Need more? Email Us
Altech corporation
UPS 12VDC 3A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 3KVA 2250W 9OUT RACK MOUNT
Need more? Email Us
Siemens
6EP19356ME21 Siemens UPS - Uninterruptible Power Supplies - Batteries SITOP DC UPS BATTERY MODULE, 20A,7HA datasheet, inventory, & pricing.
Need more? Email Us
Tripp Lite
UPS SMART ONLINE
Need more? Email Us
Tripp Lite
UPS 700VA 450W 4OUT 6' CORD
Need more? Email Us
Tripp Lite
UPS SMART LCD RACKMOUNT AVR
Need more? Email Us
Tripp Lite
UPS SMART LCD RACKMOUNT AVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess