EN
  • EN
  • DE

2833712

Part No 2833712
Manufacturer Phoenix Contact
Catalog Relays Accessories
Description PLUG-IN MODULE FOR MOUNTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Module, LED and/or Protection
For Use With/Related Products PR1 and PR2 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550541-2833712
Ultra Librarian 3D Model Ultra Librarian 2833712 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Schneider Electric
HARMONY, HEAT SINK, PANEL MOUNT,
Need more? Email Us
Schneider Electric
AUXILIARY CONTACT MOD 1NO 1NC
Need more? Email Us
Sensata-Crydom
DIN BRACKET KIT 45MM
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Sensata-Crydom
COPPER LUG TERMINAL
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RESTRAINI
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE WITH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess