EN
  • EN
  • DE

UM-32 RM/RT-G24/21/PLC

Part No UM-32 RM/RT-G24/21/PLC
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description UM-32 RM/RT-G24/21/PLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963571-UM-32 RM/RT-G24/21/PLC
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM-32 RM/RT-G24/21/PLC CAD Model

Description

The UM-32 RM/RT-G24/21/PLC, manufactured by Phoenix Contact, is a universal measuring transducer primarily used for converting, isolating, and monitoring standard analog signals. This device is designed for installation in control cabinets and is part of Phoenix Contact’s broader range of signal converters and isolators.

Applications:

  • Process Automation: Used in chemical plants, oil refineries, and other process industries to monitor and control process variables.
  • Building Automation: Applied in HVAC (Heating, Ventilation, and Air Conditioning) systems to measure temperature, pressure, and flow rates.
  • Power Generation and Distribution: Employed in power plants and substations to monitor voltage, current, and power.
  • Water and Wastewater Treatment: Utilized to monitor water quality parameters such as pH, conductivity, and dissolved oxygen.
  • Manufacturing and Production Lines: Integrated into automated production lines for monitoring various process parameters to ensure quality control and efficiency.

Features:

  • Signal Conversion: Converts standard analog signals (e.g., 0-10V, 4-20mA) into other standard signals suitable for PLC or other control systems.
  • Electrical Isolation: Provides galvanic isolation between the input and output signals, protecting sensitive control systems from voltage spikes and ground loops.
  • PLC Compatibility: Designed for seamless integration with Programmable Logic Controllers (PLCs), allowing for efficient data acquisition and control.
  • DIN Rail Mounting: Designed for easy installation on standard DIN rails inside control cabinets.
  • Configurable Parameters: Allows users to configure input and output ranges, filtering, and other parameters via software or DIP switches.
  • Robust Design: Built to withstand harsh industrial environments with wide operating temperature ranges and high levels of EMC (Electromagnetic Compatibility).

Benefits:

  • Improved Signal Integrity: Galvanic isolation eliminates ground loops and reduces noise, ensuring accurate and reliable signal transmission.
  • Enhanced System Reliability: Protection against voltage spikes and surges prevents damage to sensitive control equipment, extending the lifespan of the system.
  • Simplified Integration: Standard signal conversion and PLC compatibility streamline the integration process, reducing engineering and installation time.
  • Increased Flexibility: Configurable parameters allow the transducer to be adapted to a wide range of applications, providing flexibility in system design.
  • Reduced Maintenance Costs: Robust design and reliable performance minimize downtime and maintenance requirements.

Additional Details:

The UM-32 RM/RT-G24/21/PLC is typically powered by a DC voltage supply. It often supports various configuration options through software interfaces, allowing users to fine-tune the device to specific application requirements. The device's compact design makes it suitable for installations where space is limited.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess