EN
  • EN
  • DE

PC782-1C-12S-D-X

Part No PC782-1C-12S-D-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 125 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30 A
Switching Voltage 75VDC - Max
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 7 ms
Features Diode, Sealed - Fully
Mounting Type Socketable
Termination Style Plug In, Quick Connect - Multiple Sizes
Temperature Range - Operating -40°C ~ 125°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1572346-PC782-1C-12S-D-X
Ultra Librarian 3D Model Ultra Librarian PC782-1C-12S-D-X CAD Model

Description

N

You May Also Be Interested in

FCL Components
Automotive Relays AUTO
Lowest to $2.6391
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $83.5714
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Song Chuan Precision Company
898H-1CH-D1SW-R1-U05-12VDC Song Chuan Automotive Relays SPDT RELAY 12VDC STEEL BRCKT/DUST CVR datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess