EN
  • EN
  • DE

PAN3511DK-THYA

Part No PAN3511DK-THYA
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description USB Only, 14pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137186-PAN3511DK-THYA
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAN3511DK-THYA CAD Model

Description

The PAN3511DK-THYA is a high-performance optical tracking sensor from Pixart Imaging Inc. It's designed for use in wireless mice and other input devices where precise and reliable motion tracking is essential. This sensor offers excellent tracking accuracy and low power consumption, making it suitable for battery-powered applications.

Applications

  • Wireless mice
  • Trackballs
  • Gaming peripherals
  • Presentation clickers
  • Optical trackpads

Features

  • High resolution optical tracking
  • Low power consumption
  • Advanced power management modes
  • Self-adjusting frame rate for optimized performance
  • Internal oscillator
  • Small form factor package
  • Surface Mount Technology (SMT) compatibility

Benefits

  • Precise cursor control: The high resolution ensures accurate and smooth cursor movement.
  • Extended battery life: Low power consumption maximizes the operational time of wireless devices.
  • Reliable performance: Robust tracking algorithms provide consistent and dependable operation.
  • Easy integration: The small form factor and SMT compatibility simplify the design and manufacturing process.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details

The PAN3511DK-THYA typically operates at a voltage range of 2.2V to 3.6V. It communicates with the host device via a serial interface, often SPI. The sensor integrates power management features, including sleep and wake-up modes, to further reduce power consumption. The resolution is a key parameter, typically specified in counts per inch (CPI) or dots per inch (DPI), and this sensor offers a competitive resolution for its intended applications. The exact CPI/DPI value depends on the specific configuration and lens used with the sensor. Consult the Pixart Imaging Inc. datasheet for detailed specifications and application notes to ensure proper implementation and optimal performance.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess