EN
  • EN
  • DE

BD743B

Part No BD743B
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152851-BD743B
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD743B CAD Model

Description

The BD743B is a silicon PNP power bipolar junction transistor (BJT) manufactured by Power Innovations Ltd. It is designed for audio amplifiers and general-purpose switching and amplifier applications. The transistor is housed in a TO-220 package, providing efficient heat dissipation, crucial for maintaining performance under continuous operation.

Applications:

  • Audio power amplifiers.
  • Voltage regulators.
  • Relay drivers.
  • Switching circuits.
  • General-purpose amplification.

Features:

  • High collector current (Ic): The BD743B can handle a significant collector current, making it suitable for driving moderate power loads.
  • High breakdown voltage (Vceo): The high collector-emitter breakdown voltage ensures the transistor can operate with significant voltage levels without failure.
  • Low saturation voltage: Minimizes power loss across the transistor when fully turned on, improving efficiency.
  • TO-220 package: Efficiently dissipates heat.

Benefits:

  • Improved audio amplifier performance due to low distortion characteristics.
  • Enhanced reliability because of its high breakdown voltage.
  • Versatile usage in various switching and amplification circuits.
  • Easy mounting and effective cooling provided by the TO-220 package.

Additional Details:

Key technical specifications for the BD743B include a collector-emitter voltage (VCEO) typically around 80V, a collector current (IC) of up to 10A, and a power dissipation (PD) of around 80W. These parameters make it appropriate for medium-power applications. The transistor's current gain (hFE) is typically within a range that allows for straightforward biasing and stable operation. The TO-220 package allows for secure mounting to a heatsink, enabling effective thermal management and ensuring the transistor remains within its safe operating area, even under substantial load conditions. Always refer to the manufacturer's datasheet for precise specifications and application guidelines, which will help ensure optimal performance and prevent damage to the component or the surrounding circuit. The PNP configuration is useful for circuits where a low-side switch is needed.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess