EN
  • EN
  • DE

SUD20P15-306-GE3

Part No SUD20P15-306-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-ch Mosfet Dpak (TO-252) 150V 306MOHM @ 10V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1097356-SUD20P15-306-GE3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUD20P15-306-GE3 CAD Model

Description

The SUD20P15-306-GE3 is a P-channel power MOSFET from Vishay Semiconductor. This MOSFET is designed for efficient power switching, featuring low on-resistance and fast switching speeds. It is commonly used in load switches, power management circuits, and battery management systems.

Applications

  • Load Switches: Used for controlling power to various circuits.
  • Power Management: Employed in DC-DC converters and power distribution systems.
  • Battery Management Systems (BMS): Integrated into battery charging and protection circuits.
  • Motor Control: Used in low-power motor control applications.
  • Solid-State Relays (SSRs): Implemented in solid-state relay designs.

Features

  • P-Channel MOSFET: Provides efficient switching with low on-resistance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Designed for automated assembly on PCBs.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for optimized performance.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Offers stable performance in various operating conditions.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Simplified Circuit Design: Reduces the number of components required.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details

The SUD20P15-306-GE3 MOSFET is available in a surface mount package, facilitating automated assembly processes. It features a low gate charge, which reduces switching losses and enhances overall efficiency. The TrenchFET® technology employed in this MOSFET optimizes its performance, delivering low on-resistance and fast switching speeds. This MOSFET is an essential component in power management and switching circuits, contributing to the efficiency and reliability of various electronic systems. Proper design considerations, including thermal management and gate drive circuitry, are important to ensure optimal performance and longevity. The SUD20P15-306-GE3 is designed to operate over a wide temperature range, making it suitable for demanding applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess