EN
  • EN
  • DE

CP1002PN

Part No CP1002PN
Manufacturer Power Integrations
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969180-CP1002PN
Categories OEM Parts(C-E)
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP1002PN CAD Model

Description

The CP1002PN is an integrated circuit from Power Integrations designed for use in offline power supplies. It incorporates a primary-side regulated (PSR) controller and a high-voltage power MOSFET, enabling efficient and compact power conversion. This device is commonly used in applications requiring a low component count and high reliability.

Applications:

  • Adapters for mobile devices (smartphones, tablets)
  • Chargers for power tools
  • Standby power supplies for consumer electronics (TVs, set-top boxes)
  • LED lighting power supplies
  • Auxiliary power supplies in industrial equipment

Features:

  • Primary-Side Regulation (PSR): Eliminates the need for optocouplers, simplifying the design and reducing component count.
  • Integrated High-Voltage MOSFET: Reduces external component count and simplifies PCB layout.
  • EcoSmart™ Energy Efficiency: Meets stringent energy efficiency standards.
  • Built-in Protection Features: Overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP) enhance system reliability.
  • Frequency Jittering: Reduces EMI emissions.
  • Accurate Constant Voltage/Constant Current (CV/CC) Regulation: Provides stable output voltage and current.

Benefits:

  • Reduced BOM Cost: Fewer external components due to PSR and integrated MOSFET.
  • Improved Reliability: Integrated protection features safeguard the power supply against faults.
  • Simplified Design: PSR eliminates the need for complex feedback circuitry.
  • High Efficiency: EcoSmart technology minimizes energy consumption.
  • Compact Size: Integration reduces the overall size of the power supply.
  • Enhanced EMI Performance: Frequency jittering reduces electromagnetic interference.

Additional Details:

The CP1002PN operates with a wide input voltage range, typically from 85 VAC to 265 VAC, making it suitable for global applications. It provides accurate constant voltage and constant current regulation, which is crucial for battery charging applications. The device is available in a DIP-7 package. The integrated protection features ensure robust operation under various fault conditions. The PSR control scheme accurately regulates the output voltage without requiring an optocoupler, reducing component count and improving reliability. It's specifically designed for applications where cost-effectiveness and efficiency are critical.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,479 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess