EN
  • EN
  • DE

INN2004K-TL

Part No INN2004K-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 16ESOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Manufacturer Power Integrations
Series InnoSwitch™-CH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Case / Package eSOP-R16B
Family Name INN2004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874620-INN2004K-TL
Ultra Librarian 3D Model Ultra Librarian INN2004K-TL CAD Model

Description

The INN2004K-TL is an offline quasi-resonant flyback power supply IC from Power Integrations’ InnoSwitch3-EP family. This IC incorporates a primary-side controller, a secondary-side controller, and a high-voltage MOSFET in a single package. The InnoSwitch3-EP architecture employs FluxLink feedback technology, enabling highly accurate and reliable performance while maintaining reinforced isolation.

Applications:

  • Adapters and chargers for mobile devices, set-top boxes, and appliances.
  • Auxiliary power supplies in industrial equipment.
  • Open frame power supplies.

Features:

  • Quasi-Resonant (QR) Operation: Optimizes efficiency across the load range, reducing switching losses and improving thermal performance.
  • Integrated High-Voltage MOSFET: Simplifies design and reduces component count.
  • FluxLink Feedback Technology: Provides accurate secondary-side control with reinforced isolation, eliminating optocouplers.
  • Precise Secondary-Side Regulation: Ensures stable output voltage regulation, even under varying load and line conditions.
  • Advanced Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP) for enhanced system reliability.
  • EcoSmart Energy Efficiency: Exceeds global energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions for improved electromagnetic compatibility.

Benefits:

  • High Efficiency: Quasi-resonant operation and integrated MOSFET contribute to high energy efficiency, reducing power consumption and heat generation.
  • Simplified Design: Integration of multiple functions into a single package simplifies the power supply design process.
  • Enhanced Reliability: FluxLink feedback technology and comprehensive protection features ensure reliable operation and long product lifespan.
  • Reduced Component Count: Integrated components minimize the number of external components required, saving cost and board space.
  • Improved EMI Performance: Frequency jittering reduces EMI emissions, simplifying compliance with regulatory standards.

Additional Details:

The INN2004K-TL is available in a compact surface-mount package. It is designed for applications requiring up to approximately 25W of output power, depending on input voltage and thermal conditions. The device is optimized for use with a wide range of input voltages, typically from 85 VAC to 265 VAC. It also features automatic restart capability in the event of a fault condition. Detailed specifications, including operating temperature range, switching frequency, and package dimensions, can be found in the official Power Integrations datasheet.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess