EN
  • EN
  • DE
  • IT

LNK520GN-TL

Part No LNK520GN-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT OCP CV/CC HV 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Reel - TR
Status Not For New Designs
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 77%
Frequency - Switching 30kHz to 42kHz
Power (Watts) 5.5W
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SMD-8B
Mounting Surface Mount
Win Source Part Number 1055990-LNK520GN-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK520GN-TL CAD Model

Description

The LNK520GN-TL is a flyback converter from Power Integrations that is suitable for use in various applications such as LED lighting, home appliances, and industrial control systems.

  • Win Source Part Number: 1055990
  • Case/Package: SMD-8B
  • Power Rating: 5.5W
  • Output Isolation: Yes
  • Internal Switch: Yes
  • Voltage Breakdown: 700V
  • Duty Cycle: 77%
  • Switching Frequency: 30kHz to 42kHz
  • Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
  • Supply and Demand Status: Balanced
  • Control Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.4602
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724
Power Integrations
IC OFFLINE SWITCH PMIC 8DIP
Lowest to $13.4250
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Sanken
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.7529
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6778 $67.7800
235+ $0.5563 $130.7305
360+ $0.5394 $194.1840
500+ $0.5214 $260.7000
645+ $0.5046 $325.4670
860+ $0.4528 $389.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess