EN
  • EN
  • DE
  • IT

CM100TX-24S1

Part No CM100TX-24S1
Manufacturer Powerex Inc.
Catalog IGBTs - Modules
Description IGBT MOD NX 100A 1200V 6-PAC / Trans IGBT Module N-CH 1200V 100A 625000mW 35-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Configuration Three Level Inverter
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 100A
Power - Max 625W
Vce(on) (Maximum) @ Vge, Ic 2.25V @ 15V, 100A
Current - Collector Cutoff (Maximum) 1mA
Input Capacitance (Cies) @ Vce 10nF @ 10V
Input Standard
NTC Thermistor Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Package Module
Manufacturer Package Module
Win Source Part Number 771609-CM100TX-24S1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name CM100TX-24S1
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CM100TX-24S1 CAD Model

Description

The CM100TX-24S1 is a three-level inverter module designed by Powerex Inc.

  • Operating Temperature: -40°C to 150°C (TJ)
  • Maximum Power: 625W
  • Package: Bulk
  • Input: Standard
  • Maximum Collector Current (Ic): 100A
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Vce(on): 2.25V @ 15V, 100A
  • Input Capacitance (Cies) @ Vce: 10nF @ 10V
  • Features: NTC thermistor
  • EAR99: Yes
  • Estimated EOL Date: 2027

You May Also Be Interested in

Infineon Technologies
IGBT MOD 600V 130A 445W
Lowest to $60.6667
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $52.1553
Microchip Technology
IGBT MOD 600V 220A 536W ISOTOP
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $161.7000
Microchip Technology
IGBT MODULE 1200V 610A 2307W SP6
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.9868 $114.9868
2+ $111.3945 $222.7890
3+ $107.8009 $323.4027
4+ $104.2073 $416.8292
5+ $93.4277 $467.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess